The SFP10GBTST is an MSA compliant copper SFP transceiver that’s designed, programmed and tested to work with 10GBASE-T compatible switchess and routers. The SFP+ transceiver module supports a maximum distance of up to 30 m (98.4 ft.) and delivers dependable 10 GbE connectivity over copper cabling, which is a cost-effective alternative to fiber-optic cable setups.

Technical Specifications:
  • Maximum Data Transfer Rate: 10 Gbps
  • Type: Copper
  • Connection Type: RJ45 Connector
  • Maximum Transfer Distance: 30 m (98.4 ft.)
  • MTBF: 4,598,430 hours

This SFP+ copper module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP Cables, providing the convenience and reliability you need to ensure dependable network performance.