KIND® breakfast bars
dark chocolate cocoa
Soft-baked with a crispy outside and filled with a double dose of chocolate and a hint of cinnamon, these are bars that both kids and grown-ups are sure to love! With 8g of complete protein in each pouch, it's a perfect part of an on-the-go breakfast. For extra yum, pair with your morning coffee or milk, or try dipping in Greek yogurt!
Contains 9g of fat per pack. Contains soy. Made in facility that processes peanuts, tree nuts, soy and sesame seeds.
good for: breakfast at home
benefits & allergies
- 0g trans fat
- 100% whole grains
- good source of protein
- no genetically engineered ingredients
- dairy free
5 super grain blend
Naturally gluten free for the last 10,000 years, these little grains and seeds (Yes, Buckwheat is actually the seed of a flowering fruit!) pack a nutty flavor and make this whole grain party much more tasty then oats alone.
semi-sweet chocolate
Chocolatey goodness made with real cocoa powder, chocolate liquor and cocoa butter. Dreamy we know.
cocoa powder
Step 1: pick cocoa beans. Step 2: make cocoa paste. Step 3: dry cocoa paste into powder. Step 4: add to our recipes for deliciousness.