KIND® bars

madagascar vanilla almond

Sounds exotic, because it is. The island of Madagascar is the only place in the world where you can find many things including the spicy and seductive taste of Madagascar Vanilla. This nut-packed bar is loaded with a sweet and nutty flavor and contains 4g of sugar per bar.

This bar has 4g sugar; the average nutrition bar has 12g sugar. Contains 16g of fat per bar. Contains almonds, peanuts, cashews, walnuts and soy. Made in facility that processes peanuts, tree nuts, soy and sesame seeds.

good for: power for your workout
KIND<sup>®</sup> bars

benefits & allergies

  • 0g trans fat
  • 100% whole grains
  • 5g sugar or less
  • good source of fiber
  • good source of protein





what's in this
bar?

</br></br></br></br>what's in this</br>bar?



semi-sweet chocolate

Chocolatey goodness made with real cocoa powder, chocolate liquor and cocoa butter. Dreamy, we know.
</br></br>semi-sweet chocolate



cocoa powder

Step 1: pick cocoa beans. Step 2: make cocoa paste. Step 3: dry cocoa paste into powder. Step 4: add to our recipes for deliciousness.
</br></br>cocoa powder