Industrial ApplicationsNetworks devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications. |
|
Converts fiber to copper while providing power to PoE and PoE+ compliant devices such as IP cameras, VoIP phones, and wireless access points.
Hardened IP30 converter, with a -40 to 75 ºC (-40 to 167 ºF) operating temperature range.
Network Ports1 x Gigabit PoE+ Ethernet port and 1 x SFP slot |
|
DIN-Rail/Wall MountsIP30 rated metal enclosure with included DIN-rail and wall mount hardware |
|
2Gbps switching capacity
Dual redundant power inputs with overload current protection (power supply sold separately: model TI-S12048)
Extreme TemperaturesHardened converter is rated for a wide operating temperature range of -40 to 75 °C (-40 to 167 °F) |
|
Electromagnetic ComplianceComplies with FCC Part 15 Subpart B Class A and CE EN 55022 Class A standards |
|
CertificationsRated for information technology (ITE) equipment (EN55022/24) and industrial, scientific, and medical (ISM) Equipment (EN55011) |
|
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Terminal Block |
|
| DIP Switch |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|