The SFP1000LHST is an MSA compliant fiber SFP transceiver that’s designed, programmed and tested to work with 1000BASE-LH compatible MSA switches and routers. The SFP transceiver module supports a maximum distance of up to 40 km (24.8 mi) and delivers dependable 1 GbE connectivity over fiber cabling.

Technical Specifications:
  • Wavelength: 1310nm
  • Maximum Data Transfer Rate: 1.25 Gbps
  • Type: Single Mode Fiber
  • Connection Type: LC Connector
  • Maximum Transfer Distance: 40 km (24.8 mi)
  • Power Consumption: Less than 1 Watt
  • DDM: Yes

This SFP fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP Cables, providing the convenience and reliability you need to ensure dependable network performance.