2-Port True 4K HDMI Splitter

  • Connects one HDMI source to two HDMI displays at the same time
  • HDMI (3D, Deep Color, 4K); HDCP 2.2 Compatible
  • Max pixel clock rate up to 600 MHz
  • Long distance transmission- up to 15 m(1920x1200)/ 1.8m (True 4K)*
2-Port True 4K HDMI Splitter

Overview

The VS182B True 4K HDMI Splitter is the perfect solution for anyone who needs to send one source of digital high definition video to two displays at the same time. It supports all HDMIenabled equipment, such as DVD players, satellite set- top boxes and all HDMI monitors, displays, projectors, or TVs.
The VS182B True 4K HDMI Splitter is HDMI 2.0 compliant, 4K at 60Hz (4:4:4), and supports multiple streaming audio, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.
Overview

Features

  • Supports HDR
  • Supports max resolutions of up to 4096 x 2160 / 3840 x 2160 @ 60 Hz (4:4:4)
  • Max data rate up to 18 Gbps (6 Gbps per lane)
  • LED indication of power status and source devices
  • EDID Expert™ – Selects optimum EDID settings for smooth power-up, high-quality display and use of the best video resolution via EDID DIP Switch, allowing users to effortlessly switch among Port 1, Default, and Auto
  • IPlug-and-play – No software installation required
Features