The Vertiv™ Avocent® AV 3000 KVM over IP Switches provide local and remote management and control of up to 16 servers from a single console. Supporting up to two local users and one remote user, this series of rackmount KVM switches is flexible, secure and easy to use. The Avocent AV 3000 KVM over IP Switches deliver enterprise-class performance at a small business price. The series features virtual media for enabling out-of-band file transfers and OS patch deployments, as well as support for two factor authentication using smart cards or common access cards (CAC) readers. Session sharing allows for diagnostic or multi-user viewing from anywhere in the world. These solutions also include local USB peripheral support, support LDAP user authentication, and AES encryption.
• Rackmount KVM over IP switches for streamlined, local and remote management of up to 16 servers, and support for up to 2 local users.
• Powerful user access control, including LDAP directory authentication, limiting of KVM access to specific targets. Support for smart card or CAC readers.
• Virtual media support allows attachment of storage media, enabling out-of-band file transfers and OS patch deployments.
• Avalable in 8-port or 16-port models.
• VGA, Display Port, DVI, and HDMI video targets supported.
• Support for USB, Sun and serial target devices in a single solution.
• Authenticated users can share sessions for up to 4 remote users simultaneously.
The Avocent AV 3000 KVM over IP Switches pack multiple features into a rackmount form factor, providing streamlined management and control of server resources, all from a single console. The Avocent AV 3000 KVM over IP switches offer two intuitive, integrated management interfaces. The OSCAR™ on-screen display for local access, and the web user interface for remote management. Additionally, the switches are compatible with Vertiv™ Avocent® DSView management software for consolidated management across the infrastructure.
Grant access to specified users or implement LDAP directory authentication, and limit KVM access to specific targets on the switch with the Avocent AV 3000 KVM over IP Switches. CAC support with encryption for smart cards and password protection for local users, provides security for virtual media sessions in high security environments. AES encryption can be selected for keyboard, mouse and video signals and virtual media sessions.
The Avocent AV 3000 KVM over IP Switches is offered in two models. The 8-port switch (AV3108) supports one local and one remote user and up to eight server or serial devices. The 16-port switch (AV3216) supports up to two local and one remote user and 16 server or serial devices. The Avocent AV 3000 KVM over IP Switches provide consolidated management of up to 256 server or serial devices when tiered.
The Avocent AV 3000 series provides local and remote access that’s ideal for distributed environments like banking, insurance and education. Session sharing allows for multi-user viewing from anywhere in the world, easing remote management headaches where experts may not be available onsite.
Space is at a premium in small data centers. The thin, CAT-5 cabling and 1U design of the Avocent AV 3000 KVM over IP Switch saves space in the rack and allows for up to a 30-meter distance between the server and the switch. Server interface modules and integrated access cables automatically assign and retain unique server names for each attached server for ease of use.
With data needs exploding at the point of sale, easy access to distributed IT resources is more important than ever. The Avocent AV 3000 KVM over IP Switch is the ideal solution for both wholesale and retail locations where IT equipment is required onsite. It provides streamlined local and remote management with multi-user viewing possible from anywhere in the world.