Outdoor Articulating Wall Mount for 42" to 75" Indoor or Outdoor Displays

Peerless-AV’s Outdoor Articulating Wall Mount is the ideal mounting solution for 42"-75" indoor or outdoor displays. The EPA762PU is specially coated with a protective anti-corrosive e-coating that repels against damaging temperature-related and outdoor corrosive elements. This all-season mounting solution is ideal for patios or decks, as well as installations in humid indoor areas like sun-rooms, locker rooms, bathrooms, car washes, indoor pools or water parks.

Features

  • Made of corrosion-resistant materials for weather resistance
  • Fits displays with mounting patterns up to 730 x 405mm (28.75"W x 15.95"H) and up to 600 x 400mm VESA® compliant
  • Universal model extends from 4.50" (114mm) to 22.72" (577mm) from the wall
  • Open wall plate design for increased wall access and improved aesthetic
  • Universal mounting pattern accommodates a variety of display mounting patterns
  • IncreLok™ tilt allows adjustment of +15°/-5°
  • Wood, concrete and cinder block mounting hardware included
  • Includes all necessary wall and display attachment hardware