The U325-006 delivers full USB 3.0 SuperSpeed performance for multimedia and other high-end applications. The U325-006 is backward compatible with USB 2.0 and earlier devices and supports transfer rates up to 5 Gbps. It’s perfect for everyday users as well as A/V professionals.
This cable features premium foil-and-braid shielding for maximum protection against EMI/RFI interference that can distract from your polished presentation. Nickel-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief guarantees long life and durability, and a rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.
With USB 3.0 technology, the U325-006 has a bi-directional data interface to allow data to flow in both directions simultaneously. When used with a USB 3.0 host and device, this increased throughput delivers up to 10 times the throughput, while using 1/3 the power of a USB 2.0 cable to transfer the same amount of data. During charging applications, it delivers twice the power of a USB 2.0 cable for faster device charging.
For peace of mind, the U325-006 comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.