Tripp Lite’s U280-001-W2-HG is the first medical-grade USB wall charger certified safe for patient-care vicinities. This new solution is compliant with UL 60601-1 standards, making it currently the only USB charger on the market safe for use in all areas of a hospital, clinic or other medical facility. Approval is based on regulations established in the 2012 edition of the National Fire Protection Association (NFPA) 101 Life Safety Code and the 2012 edition of the NFPA 99 Healthcare Facilities Code.
Ideal for patient, visitor or staff use, this wall charger provides one USB Type-A port with 2.5A / 13W of power for fast, efficient charging of smartphones, tablets, MP3 players or USB devices used in healthcare applications. It is compact and can be installed in patient rooms, nursing stations and treatment rooms, or sold in hospital gift shops for visitor and patient use.
An integrated mounting tab allows for optional permanent installation on an outlet wall plate for compliance and security. The U280-001-W2-HG provides protection against overheating, overcurrent and overcharging. In addition to meeting UL 60601-1 standards, this charger also complies with AAMI ES60601-1:2005+A1 and CSA C22.2 No. 60601-1:2014 3 rd Edition. It will work with any NEMA 1-15R, 5-15R or 5-15/20R AC outlet.
It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.