For proper installation, two N035-001 adapters are required. Integrating them into your existing network requires four simple steps. First, connect the two RJ45 female ports on one unit to a network switch using Cat5 or 5e cable. Next, plug that unit’s male connector into a wall plate or patch panel. Plug the other unit’s male connector into the other side of the wall plate or patch panel. To complete your installation, use Cat5 or 5e cable to connect your network devices.
The N035-001 supports transmission speeds up to 100 Mbps, allowing it to consume more bandwidth. Its RJ45 jacks transmit on pins 1, 2, 3 and 6.
The N035-001’s 6 in. length takes up very little space in your installation. To keep it up and out of the way, drilled flanges allow you to mount it on a wall.
Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.