This 24 AWG 4-pair solid-wire UTP copper patch cable is manufactured for high-speed connections up to 350 MHz/1 Gbps. It meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11). The N024-01K-GY is designed for 10/100/1000Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications.
This 1000-foot cable comes pre-packaged in an easy-to-use pull box. Simply pull what you need for your installation, and keep the remainder stowed away. The box’s wide opening makes it easy to pull cable without catching or kinking. The PVC jacket is marked every two feet, so you can measure by sight how much cable you have pulled and how much is left in the box. The plenum-rated jacket is color-coded gray for quick identification in a crowded installation.
The N024-01K-GY comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.