Delivers Bold, Bright Video Quality and Full, Rich 7.1 Audio

The B126-1P1M-U-POC can extend a high-definition 1080p (at 60 Hz) signal up to 50 feet and a 1080i signal up to 100 feet. In addition to crystal-clear video, the extender kit distributes audio up to 7.1-channel surround sound (multi-channel or PCM) and supports 3D and HDCP standards.

Works Right Out of the Box with Easy Setup

This plug-and-play B126-1P1M-U-POC requires no software or drivers to install. The transmitter’s built-in HDMI cable connects to the source device, such as a Blu-ray player or computer. The transmitter’s orange LED indicates it is receiving an HDMI signal from the source device. Cat5e/6/6a cable connects the transmitter to the receiver’s RJ45 port. The receiver’s orange LED indicates it is connected to a transmitter that is powered on. The compact receiver plugs directly into the display’s HDMI input port. You may use an HDMI cable (sold separately) to connect an optional local display to the transmitter’s HDMI port.

Built-In PoC Technology Provides Receiver Power

Built-in Power over Cable (PoC) technology powers the low-profile receiver over Cat5e/6/6a cable, so no external power supply on the display side is needed. An included USB Micro-B cable supplies power to the transmitter. Green LEDs on the transmitter and receiver indicate the units are receiving power.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.