DUAL DISPLAY BACK-TO-BACK CEILING MOUNT SYSTEM FOR 37"-46" DISPLAYS*

Two separate displays sitting side-by-side in the front and the back can only mean onething: a win-win situation. The DST94-BTB from Peerless-AV mounts 2x1 displaysback-to-back with exceptional alignment. Installation and adjustment have never beeneasier because both displays slide horizontally and tilt up to 2 degrees to ensure themessage is placed at its ideal viewing angle. This makes the mounting solution perfectfor restaurant menu signage, airport flight information displays or entertainment anddepartment store applications.

Features

  • A robust design ensures displaysare securely attached to theadaptor plate
  • Displays quickly hook ontoadaptor plate for fast installation
  • Tilt ranges from 0 to 20?
  • UNIVERSAL MOUNTINGUniversal display adaptorseasily hook onto the wall platefor fast installation of displays ranging from 37'' to 46''
  • TILT ADJUSTMENTLarge tilting range from 0° to 20° for optimalviewing angles
  • Single Plane Alignment Single adaptor plate keeps theface of both displays on thesame plane
  • SLIDING BRACKET DESIGNEasy glide adaptors allow the displaysto slide together for a seamlessappearance