Linksys CG7500 AC1900 Dual-Band Modem Wi-Fi Router
2-in-1 Cable Modem & Wi-Fi Router reduces clutter and delivers high-performance Wi-Fi.
- Upgrade to powerful 1.9 Gbps Wi-Fi speeds
- Easy setup
- Certified by major cable providers and Internet plans up to 300 Mbps
- Eliminate monthly rental fees
2-IN-1 CABLE MODEM & WI-FI ROUTER ELIMINATES CLUTTER
The Linksys AC1900 Wi-Fi Cable Modem Router (CG7500) combines a DOCSIS 3.0 24x8 modem and A Wireless-AC Wi-Fi router into one convenient, high-performance device. This 2-in-1 modem router eliminates the need for a separate cable modem, so you have fewer devices taking up space on your desktop. Thanks to its simple setup, you’ll be enjoying more powerful Wi-Fi speeds within minutes.
WORKS WITH MAJOR CABLE PROVIDERS
Owning your own modem allows you to eliminate rental fees from your service provider. The Linksys AC1900 Cable Modem Router is certified to work with Internet service plans from popular cable providers, including Comcast Xfinity and Charter Spectrum-providing savings of up to $120 a year on modem rental fees.
UPGRADED AC SPEEDS FOR ULTRA-FAST PERFORMANCE
Ideal for busy households with multiple connected devices, the AC1900 Wi-Fi Cable Modem Router ensures that you’ll always have enough bandwidth for your task--even when multiple devices are connected at the same time. The modem router features speeds up to 4.3x faster than Wireless-N. And with 3x3 AC Wi-Fi, the router broadcasts three data streams to ensure ultra-fast Wi-Fi performance.
FAST, RELIABLE CONNECTIONS WITH DUAL-BAND WI-FI
The AC1900 Cable Modem Router features two dedicated Wi-Fi bands that deliver combined speeds of up to 1.9 Gbps: a 5 GHz band for video streaming, gaming, and ultra-fast media sharing and a 2.4 GHz band that’s ideal for activities such as emailing, web surfing, and wireless printing. The modem router provides enough bandwidth to support 12+ devices simultaneously without lag or buffering.
GET THE MOST OUT OF YOUR EXISTING CABLE CONNECTION
Maximize the data transfer speeds of your current Internet service plan with 24 download and 8 upload bonded channels on the AC1900 Cable Modem Router. These multiple channels enable you to optimize media streaming and file transfers using the AC1900 by simultaneously transferring large amounts of data over many channels. The result is more effective and efficient usage of your existing cable broadband connection.
HIGH-SPEED PERFORMANCE POWERED BY INTEL PUMA 6 CHIPSET
To achieve high-speed downstream and upstream performance, the CG7500 features an Intel Puma 6 chipset. Designed to be a flexible and high-performing solution, the Puma 6 chipset will facilitate cutting-edge data service offerings as broadband speeds continue to advance.