PA503S - 4000 Lumens SVGA Home with HDMI and Vertical Keystone

The ViewSonic ®  PA503S price-performance projector features 4,000 lumens, native SVGA 800 x 600 resolution, and intuitive, user-friendly design. Exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment. The PA503S also features extensive connectivity including HDMI, 2 x VGA, VGA out, Composite Video and audio in/out. An energy-saving SuperEco ™  feature reduces power consumption and extends the lamp life by up to 15,000 hours. With advanced audio-visual features, flexible connectivity options, and an affordable price, the PA503S is ideal for use in education and small business environments.
*Energy consumption and lamp life may vary based on actual usage and other factors.

  • VERSATILE PROJECTOR: High brighness 4000 Lumens SVGA projector with advanced visual features
  • EASY SETUP: 1.1x optical zoom, 40 degree vertical keystone
  • REDUCED INPUT LATENCY: A low 16ms input latency provides faster frame-by-frame action for smooth images without delay
  • LONG LAMP LIFE: SuperEco Mode allows the lamp to shine bright for up to 15,000 hours
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as HDMI, VGA, mini USB

SuperColor: Amazing Color Accuracy

ViewSonic’s proprietary SuperColor ™  Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.

BRIGHT IMAGES IN ANY ENVIRONMENT

Packed with 4,000 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.

ENERGY-EFFICIENT SUPERECO ™

SuperEco ™  mode allows users to dim projection brightness by up to 70%, thereby reducing the lamp's power consumption while extending lamp life—a great energy-saving design that lowers the total cost of ownership (TCO).

Reduced Input Latency

This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.

*The image contained herein is simulated to reflect an image under different resolution (or scheme) for demonstration purposes only, and may not be the actual image displayed from the product.

3D Blu-Ray Ready HDMI Input

ullamcorper id risus eu, sagittis molestie lectus. Ut vitae mi luctus dui tincidunt eleifend. Vivamus efficitur, justo ac faucibus porttitor, ex odio pulvinar felis, id sodales tellus erat in lectus. Sed at nulla et urna imperdiet venenatis ut bibendum enim. Donec nec massa quam. Aenean sollicitudin.

PEACE OF MIND

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.

*One year Express Exchange ® Service requires product registration. **Up to $150 added value over competitive models with 1-year warranty and based on extended warranties from manufacturers and not third party warranty providers.