Tripp Lite’s PS-607-HG-OEM supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations inside and outside patient care vicinities when properly mounted. This includes operating rooms, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V power strip features six NEMA 5-15R-HG hospital-grade outlets. A long seven-foot power cord with NEMA 5-15P-HG hospital-grade plug provides some flexibility in placing the power strip in relationship to a compatible AC outlet.
With no central power switch, this power strip presents no danger of accidental shutoff and cutting off power to essential devices. Two resettable 15-amp circuit breakers will shut down all AC input if the power strip determines the connected equipment load is drawing too much power. Integrated locking safety covers block unused outlets to ensure only compliant equipment is connected to them.
Ready for Mounting in Demanding Medical Environments
Built-in mounting flanges allow you to install the durable all-metal housing on any mobile cart or IV pole for distributing power to movable rack-, table- and pedestal-mounted equipment.