Conveniently attach any laptop equipped with USB-C or USB 3.0
i
with the Dell Universal Dock - D6000. Enjoy universal compatibility with a wide range of PC brands and operating systems supported by DisplayLink technology. Whether you're at your desk or in a shared workspace, you can easily connect to displays, a mouse, keyboard and audio devices from your compatible system of choice.
You'll be able to connect with 3 displays simultaneously. Enjoy Ultra HD 5K on a single screen or up to three 4K displays via USB-C *†thanks to DisplayLink technology.
With plug and play, connecting to the dock is fast and convenient. Plug in a single USB-C cable and transfer audio, video, data and power. Plus, the single cable eliminates the need for an additional power adapter—keeping your workspace clean and clutter free.
Supports up to three 4K displays or a single 5K display
Four USB 3.0 ports
One USB-C port
Speaker output
Combo audio
Gigabit Ethernet
Kensington Lock Slot
Charges up to 65W laptop via USB-C