The 1000Base-EX Industrial SFP Single-Mode LC Module, model TI-MGBS40, is designed to operate within a wide temperature range and is well suited for industrial environments. This SFP module works with standard SFP slots found on industrial switches and fiber converters. The TI-MGBS40 is compatible with duplex LC fiber connector types and supports gigabit single-mode fiber connections at distances of up to 40 kilometers (24.8 miles).
Hot-pluggable SFP transceiver supports one MSA-compliant SFP slot
Compatible with single-mode 1310nm transmissions
Supports networks for distances up to 6.2 mi (6.2 miles)
LC type duplex connector
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Wavelength |
|
| Optical Output Power |
|
| Distance |
|
| Special Features |
|
| Sensitivity |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|