The 1000Base-SX Industrial SFP Multi-Mode LC Module, model TI-MGBSX, is designed to operate within a wide temperature range and is well suited for industrial environments. This SFP module works with standard SFP slots found on industrial switches and fiber converters. The TI-MGBSX is compatible with Duplex LC fiber connector types and supports gigabit multi-mode fiber connections at distances of up to 550 m (1804 ft.).
Long distance fiber networking for industrial, manufacturing, and corporate/education campus applications
Multi-Mode transceiver spans distances up to 550 m (1804 ft.) and supports up to 1.25 Gbps
Hot-pluggable with a MSA compliant SFP slot and compatible with fiber cables with LC-type duplex connectors
Hot-pluggable SFP transceiver compatible with a MSA compliant SFP slot
Compatible with multi-mode 850 nm transmissions
Supports networking for distances up to 550 m (1804 ft.)
LC-type duplex connector
|
Standards
|
|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Wavelength
|
|
|
Optical Output Power
|
|
|
Distance
|
|
|
Special Features
|
|
|
Sensitivity
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
|
PACKAGE CONTENTS
|
|