The 1000Base-LX Industrial SFP Single-Mode LC Module, model TI-MGBS10, is designed to operate within a wide temperature range and is well suited for industrial environments. This SFP module works with standard SFP slots found on industrial switches and fiber converters. The TI-MGBS10 is compatible with Duplex LC fiber connector types and supports gigabit single-mode fiber connections at distances of up to 10 kilometers (6.2 miles).
Hot-pluggable SFP transceiver supports one MSA-compliant SFP slot
Compatible with single-mode 1310nm transmissions
Supports networks for distances up to 6.2 mi (6.2 miles)
LC type duplex connector
|
Standards
|
|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Wavelength
|
|
|
Optical Output Power
|
|
|
Distance
|
|
|
Special Features
|
|
|
Sensitivity
|
|
|
Power
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
|
PACKAGE CONTENTS
|
|