TRENDnet's Universal Stripping Tool, model TC-CT70, is specifically designed for cutting and stripping coaxial, network and telephone cables. Our universal stripping tool can be used with RG59 / 6/11/7 coaxial cable, UTP, STP, CAT5, and round and flat cables. The Universal Removal Tool offers a reliable, easy-to-use, and affordable solution.

Overview

Cable stripping

Designed for stripping RG59/6/11/7 coaxial cables and UTP, STP, CAT5 ethernet cables

Easy to use.

Compact design with easy handle grip

Wire cutting

Cuts round and flat 4P / 6P / 8P cables.

SPECIFICATIONS

Strips
  • UTP, STP and CAT5 cable
  • RG59/ 6/ 11/ 7 coax cable
  • Round and flat telephone cable
  • 4P/ 6P /8P cable
Materials
  • ABS
Length
  • 12.5 cm (4.9 in.)
Weight
  • 66 g (2.3 oz.)
Warranty
  • 1-year limited
PACKAGE CONTENTS
TC-CT70

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.


Universal Stripping Tool

  • Designed for stripping RG59/6/11/7 coaxial cables and UTP, STP, CAT5 ethernet cables
  • This user friendly tool works with both round and flat 4P/6P/8P cables
  • Compact design with easy handle grip
  • NDAA / TAA compliant (U.S. and Canada only)