Hospitality Wall Arm Mount with STB Enclosure

The Hospitality Wall Arm Mount with Set Top Box (STB) Enclosure was designed with the Hospitality market in mind, offering installation flexibility and an aesthetically pleasing solution for cable management and electronic storage. This articulating wall mount can be installed easily on single and dual metal studs, wood or concrete and comes complete with attachment hardware. The enclosure provides a secure, vented storage area for electronics to avoid the mess of tangled cables and exposed cable boxes in guest rooms/public areas. For maintenance purposes, simply remove the tamper resistant screws and the enclosure covers can easily be removed, allowing for quick access to the STB without disturbing the TV or mount itself. Additionally, the mount's open wall plate design allows for easy access to the wall or junction box.

Features

  • ±0.5" (13mm) of vertical adjustment fine tunes positioning of display after installation
  • Extends up to 22.22" (564mm)
  • Easily installs on single and dual metal studs, wood or concrete (all fasteners included)
  • Unique cable management system
  • Covers can easily be removed for serviceability to STB/cable box without the need to remove arm or TV
  • Compatible to many 43"-55" TVs, up to 400 x 400mm pattern*
  • Fits various STB/media boxes up to 13.5"W x 7.5"L x 1.6"D
  • Compact enough to fit within a 24" W x 16"H wall opening (wall enclosure measures 23"W x 14.84" x 2.25")
  • Open wall plate design for access to wall or junction box with 5" of lateral adjustment
  • Front fastening covers for recessed areas
  • ±90° of pivot left or right, up to 5° downward tilt for maximum guest viewing experience
  • Installs on wall, recessed in wall or on tech drop
  • * Display range noted is general. To see if a display size outside of this range will work, please consult with Peerless-AV Customer Care at 1-800-865-2112 about your specific TV model