IOGEAR's 2-Port DisplayPort KVMP Switch features the most affordable combination of 4K UHD resolution, the next generation USB3.0 hub, and enhanced user-friendly operation. Experience 3840x2160 @ 30Hz resolution while switching between two computers and share two USB peripherals with the push of a button. Control two DisplayPort computers with ease using a single keyboard, mouse, and DisplayPort monitor. Expand your USB 3.0 peripherals connectivity with faster data transfer rates and eliminate redundant hardware.
The DisplayPort 1.1 KVMP technology delivers up to 4K UHD resolution; 3840x2160 @ 30Hz frame rate. This 2-Port KVMP switch is designed for environments requiring 4K resolution, such as professional film and video production industries. The IOGEAR DisplayPort KVMP switch also enhances professional applications in motion graphic design, animation, engineering, architecture, and media design.
Switch and access two DisplayPort computers from a simple pushbutton on the front panel or hotkeys combination on your keyboard. IOGEAR's 2-Port DisplayPort KVMP Switch also offers the latest mouse port-switching functionality to change ports. Easily switch between connected computers by clicking the wheel button on your 3-button USB mouse.
Additional smart connectivity features turn your workstation into a convenient and easy-to-use Plug-N-Play setup. The Power on Detection feature ensures that this KVMP will automatically connect to the next powered on computer. The built in USB3.0 ports allows connectivity of up to SuperSpeed 5Gbps data transfer speeds and provides backwards compatibility with USB 2.0 and USB 1.1 legacy devices.
Avoid unplugging and plugging USB peripherals and audio devices between your two computers. Share your peripherals with the push of a button and forget about purchasing additional keyboards, mice, monitors, hard drives, flash drives, printers and more. Additionally, straight forward firmware update eliminates the need to purchase upgraded KVMP switches.