The fan blades are engineered to achieve the optimal cooling performance andgenerate large volume of airpassing through the heatsink at any angle.
The hydraulic bearing self-lubricates with ahigh quality,friction-reducing substance that lowers operation noise and enhance thermalefficiency. The seal capprevents leakage of the lubricant and improves the lifespan of the unit.
Optimized 0.4mm thickness aluminum fins with 2.2mm air gap, and 4 x Ø6mm solidcopper heat-pipes are designedfor rapid heat dissipation, allowing maximum heat conductivity. The tower’s sideflow design delivers the bestcooling performance. In addition, the heat-pipes are in continuous direct Contacwith the CPU to ensure fastand efficient heat dissipation.
The Contac Silent 12 comes with a LNC(Low-Noise Cable) that can reduce24% of noise level and 27% of fan speed.
The new Contac Silent 12 solves the co-existingproblem of high performanceRAM and CPU coolers, achieving the best RAM clearance.