This adapter is bus-powered, so you don’t have to travel with the weight of a separate external power supply.
- With a footprint similar in size to a credit card, this portable adapter fits almost anywhere.
- Lightweight, streamlined design doesn’t add weight to your load.
- Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
- Plug-and-play operation means you don’t need software or drivers.
This adapter supports USB DisplayPort Alternate Mode (Alt Mode) for carrying digital audio and ultra high-definition video to a DisplayPort monitor or projector. It supports video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz.
- Show the same video on your laptop and a second monitor.
- Use a second monitor as your primary screen.
- Extend video across a second monitor.
- Share audio/video in a conference room, classroom or auditorium setting.
Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A (60W).