2-Port Cable VGA / Mini DisplayPort KVM Switch

  • Switch between two computers with the push of a button
  • Offers the flexibility to mix and match computer connections: VGA and Mini DisplayPort
  • Includes 2 x Mini DisplayPort to VGA adapters
  • No external power needed
  • Cost effective, Plug-N-Play solution

Flexibility to Choose VGA and/or Mini DisplayPort

You finally have the flexibility to mix and match your video options with this kit, streamlining and developing efficient workstations by eliminating multiple desktop setups. With the included adapters, IOGEAR's VGA and Mini DisplayPort KVM Solution simplifies the method of sharing two computers using one VGA monitor, keyboard and mouse. This bundle is perfect for a home office or small / medium size business, as it offers the flexibility of choosing between VGA and/or Mini DisplayPort connections. Take advantage of your existing Mini DisplayPort computers, and use the included adapters to view your content on a VGA projector, monitor, or display. Connect your Mini DisplayPort or Thunderbolt® enabled Apple® MacBook®, MacBook Pro®, MacBook Air®, iMac®, Microsoft Surface™ or Microsoft Surface Pro to any external VGA based high resolution display, projector or TV.

Plug-N-Play Switching

Switch and control any of the two connected computers easily via remote push button. This 2-Port VGA - Mini DisplayPort switch does not require external power and supports USB hot-plugging, making it easy to add or remove USB computers connected to the KVM. Expand your USB peripheral sharing by using the USB mouse port. This VGA - Mini DisplayPort KVM bundle supports video resolution up to 1920 x 1200 @ 60Hz, giving users excellent, crisp images on the screen every time.

Ease-of-Use

With no external power needed or software installation required, this is a straight out-of-the-box solution. With built-in cables and included adapters, IOGEAR's 2-Port Cable USB VGA and Mini DisplayPort KVM bundle is a true Plug-N-Play solution to your connectivity needs! This Cable VGA KVM switch also offers a cost-effective solution to increase productivity by allowing users to switch between the Internet and Intranet with connected PCs.