The LinkRunner AT offers user-configured auto-tests for a wide range of important tasks. This network tester’s quick cable test and switch identification facilitate fast problem isolation. Test results can be automatically uploaded to the Link-Live cloud service to improve collaboration between network engineers and technicians, creating greater job visibility, project control, and fleet management. Validate vital functions of copper or fiber Gigabit Ethernet links in less than 10 seconds with the comprehensive AutoTest.
What LinkRunner AT Network Auto-Tester customers are saying:
“I was amazed... this device was finished testing before I could even explain to one of my junior engineers what I was actually doing. I’ve been an engineer for more than 20 years and this device just gets me, it understands what my workflow truly is and what type of information I need to do my job.” Charles Morris, senior consultant at ACS, A Xerox Company
“After using the LinkRunner AT I can unquestionably say it will save this organization time and money while improving satisfaction. In fact, now that I’ve used it, I wouldn’t want to be without one.” – Thomas Franchina, Senior Systems Programmer, United Health Services
Test results can be automatically uploaded to the encrypted and highly secure Link-Live results management database at the completion of each test, facilitating more collaboration between network engineers and technicians greater job visibility, project control, and fleet management.
These network testers both fully document your troubleshooting session and create professional-quality reports in Link-Live, a free cloud repository.
Network Tester
• Discover nearest switch name and port information via CDP/LLDP/EDP
and verify link speed/duplex and connectivity to TCP/IP network
with AutoTest
• Validate up to 30W 802.3af/at PSE with TruePower™ loaded
Power-over-Ethernet (PoE) test
• Verify twisted-pair cable length and wire-map
• Automate reporting and enable collaboration with result upload
and management via Link-Live Cloud Service
• Twisted-pair/copper cable test (LRAT-1000 and LRAT-2000 models),
fiber optic testing (LRAT-2000 only)
Automated Results Documentation — Use the encrypted and highly secure Link-Live results management database to manage an unlimited number of test results, testers claimed to the service and invited users. Easily view and manage results such as by job-specific folders, tags and organizations. Results can include more detailed information such as jack location, trouble ticket, photographs taken with the integrated camera, or data from a QR/barcode scan. Create professional reports customized with your logo and project-specific information. Know who on your staff is testing what, where and when.
Through the use of handheld testers and Link-Live, Memorial Hermann Health systems (200 hospitals and clinics / 70+ field techs) experienced an 80% reduction in escalations and improved collaboration between front-line and network engineering.
Link-Live allows test results from LinkSprinter, LinkRunner AT, LinkRunner G2, AirCheck G2, and OneTouch AT handheld network testers to be automatically uploaded providing users with a unified dashboard of both wired and Wi-Fi network connectivity results.
Test results are automatically sent to your secure Link-Live results management dashboard providing organizations with a newfound ability to quickly and easily document the network. This provides organizations with the ability to provide proof of performance and better manage jobs and staff efficiency.
Link-Live provides a single database for test results across media types be it copper/fiber/Wi-Fi: