Featuring a built-in, Java-free, HTML5-based LX Platform interface, the PDUMVR30HVNETLX provides complete remote access f¬or power monitoring, configuration, control and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. The PDUMVR30HVNETLX supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned or manually assigned via a permanent IP address.
The PDUMVR30HVNETLX offers the ability to turn on, turn off, recycle, or lock out power to any of its 24 outlets as well as locally and remotely monitor each outlet’s output power consumption with 1% billing grade accuracy. This allows you to more efficiently manage network power consumption and properly balance loads, both remotely and on site. So if equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business remotely.
The PDUMVR30HVNETLX is equipped with a digital LED meter that allows IT personnel to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used at maximum capacity with no danger of overload. Each outlet has an LED that illuminates to confirm power on/off status. Advanced remote control capabilities lower the PDUMVR30HVNETLX’s total cost of ownership by reducing the frequency of on-site visits.
This PDU is configurable with included hardware for 0U (vertical) installation in the cable management area of most rack enclosures. It also supports toolless button-mount installation. Vertical 0U installation promotes efficient airflow in the rack, and included cord retention brackets reduce cable clutter. An included PDUMVROTATEBRKT kit allows the PDU to be mounted with rear-facing outlets for improved airflow and equipment access.
The PDUMVR30HVNETLX is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
The PDUMVR30HVNETLX comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.