With the P568-050-ACT, uncompressed digital video and multi-channel audio signals travel through a single cable to provide superior picture and sound. Its built-in signal booster makes it perfect for long-range digital signage installations, and the P568-050-ACT supports HD video resolutions up to 1920 x 1080 @ 60 Hz. A built-in equalization control lets you manually adjust the display image to your liking. When used with an Apple digital A/V adapter, this cable also supports iPad 2 video mirroring for gaming, watching videos or displaying presentations.
Built to LastThe P568-050-ACT’s corrosion-resistant, gold-plated connectors provide optimal signal transfer. Premium foil-and-braid shielding protects against EMI/RFI interference. A flexible PVC jacket makes the cable easy to install, even in tight corners and other areas where space is restricted. The P568-050-ACT features fully molded 28 AWG construction. Integral strain relief provides extra flexibility so the cable can move freely without cracking. |
Vivamus elit magna
ex odio pulvinar felis, id sodales tellus erat in lectus. Sed at nulla et urna imperdiet venenatis ut bibendum enim. Donec nec massa quam.
With no software or drivers required, the P568-050-ACT is completely plug-and-play. Simply connect one end to your source and the other to your display. This cable is manufactured in compliance with HDCP v1.3 standards but is backward compatible with previous HDMI generations.
The P568-050-ACT comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.