The perfect entry point for SMBs to 10GbE data storage
Buffalo specializes in technology solutions for SMB customers, and we see that many SMBs want to transition to the 10GbE platform without making a large investment in hardware or needing an IT genius to set up and run the new platform. We designed the TeraStation 5010 series to meet that need, providing an all-in-one data protection solution for SMBs.
10 GbE - It's not just for enterprise environments
All businesses are impacted by growing data requirements. 10GbE effectively positions businesses to meet the challenge by eliminating traditional 1GbE data transfer bottlenecks. Other 10GbE networking advantages to consider:- Consolidate network hardware devices reducing physical space required by legacy equipment
- Increase energy efficiency and lower utility costs
- Provide more scalability thanks to increased headroom for larger applications in the future and more bandwidth per user
- Support larger applications while delivering more bandwidth per user
Protect Your Data
Data security is essential. TeraStation 5010 offers electronic and physical security optionsAdditional data security features include:- Front panel lock preventing drive theft
- AES 128-bit drive encryption including drive recognition technology ensuring drives cannot be accessed from any system other than your TeraStation
- Encrypted data replication
- Kensington Security Slot allowing the TeraStation to be physically tethered to a fixed location
Integrated 3rd Party Cloud Backup
The TeraStation 5010 makes it simple with integrated support for leading cloud providers such as Amazon S3, Dropbox or Dropbox Business.This provides a way to backup your mission-critical data to an offsite backup tool. Offsite backup adds an extra layer of protection against data loss due to environmental disasters or equipment problems at your primary location.
Data Replication = Private Cloud
Many businesses/industries such as hospitals and legal firms have legal requirements preventing them from backing up data to public cloud services. Additionally businesses may want to create a private cloud for greater security or simply because the solution provides finite cost instead of recurring monthly public cloud backup fees.TeraStation 5010 includes data replication capabilities allowing users to create a private cloud backup scenario when connected to another TeraStation. Businesses can enable bi-directional replication so data from each TeraStation is stored offsite. More advanced scenarios could include replicating data in a round-robin type fashion or having a single TeraStation replicate key data to multiple branch office TeraStations simultaneously. Alternatively each branch office TeraStation could replicate back to a single TeraStation at the businesses primary facility.
Make iSCSI backup ready for prime time
TeraStation 5010 is an excellent iSCSI target for businesses needing additional network storage. Used as an iSCSI target for virtualized systems TeraStation 5010 allows businesses to achieve affordable cost per terabyte network storage with excellent throughput speeds via native 10GbE connectivity. Businesses will achieve increased return-on-investment on existing server infrastructure by migrating older less-frequently accessed data to the TeraStation creating valuable space on the server for more important tasks.
| Features | TS5010 series | TS5000 series |
|---|---|---|
| 10Gbe port | 1 | X |
| Memory | 4GB DDR3 ECC (ECC= Error Cheching and Correction) | 2GBDDR3 |
| Processor | 1.7GHz quad-core Annapurna | dual-core Atom in 5000 |
| Performance Increase | Up to 110MBps read/write on 1Gbe | 102MBps read/72MBps write on 1Gbe |
Buffalo's Data Recovery Service
This product qualifies for Buffalo's data recovery service for simple logical data issues.
To receive this service, the device must be registered within its original warranty terms. Visit manufacturer's site for details and to register product.