The award-winning Brother HL-L9310CDW high-performance color laser printer is an excellent choice for mid-sized workgroups with demanding print volumes looking for low total cost of ownership (TCO), scalable paper handling, advanced security features and productivity enhancing features.
All referenced trademarks and registered trademarks are the property of their respective companies. AirPrint is a trademark of Apple Inc. ©2015 Google Inc. All rights reserved. Google Drive and Google Cloud Print are trademarks of Google Inc. Mopria® is a registered trademark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. DROPBOX is a trademark of DROPBOX, Inc. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®. PC Mag Readers’ Choice and Business Choice logos are trademarks of Ziff Davis Inc. Used under license.
1
Approximate toner cartridge yields in accordance with ISO/IEC 19798 (letter/A4)
2
Requires an Internet connection and an account with desired service
3
Windows only. Available as a free download at http://solutions.brother.com
4
Requires connection to a wireless network
5
The mobile device must have NFC capability and run Android OS 4.4 or later
6
PDF (up to ver. 1.7), JPEG, XPS files
7
Not compatible with all NFC formats. Works with Secure Function Lock. Print Release requires third-party solution. For a list of compatible NFC formats, see manufacturer’s specifications.
8
USB flash drive not included. Requires additional purchase.
9
Lower cost of ownership and class leading paper capacity claim based on BLI HL-L9310CDW test report (April 2017).