​

​

The award-winning Brother MFC-L9570CDW high-performance color laser All-in-One is an excellent choice for mid-sized workgroups with demanding print volumes looking for a low total cost of ownership (TCO) and scalable paper handling. Its strong feature set includes a large 7” color Touchscreen display for workflow optimization, advanced scanning features including best in class scan speeds 1 , and cutting-edge security features.

High-performance and low total cost of ownership for mid-sized workgroups with demanding print volumes High performance and low total cost of ownership for mid-sized workgroups with demanding print volumes

Award-winning color laser All-in-One for your mid-sized workgroup

The MFC-L9570CDW will help enhance your document workflow with print and copy speeds up to 33 pages per minute. This All-in-One produces reports, charts, brochures, presentations and other important business documents with sharp text and vivid color. It supports simultaneous operations (for example, printing and scanning or faxing) so multiple workgroup members can use the device at the same time with no workflow interruption.

The Brother MFC-L9570CDW received the highest possible rating of “Highly Recommended” from Keypoint Intelligence - Buyers Lab (BLI), thanks to its robust feature set, including a class-leading paper capacity, high yield toner and long-life drum for decreased user intervention, and low cost of ownership. Even more impressive, during BLI’s rigorous two-month, 80,000 impression durability test, the Brother MFC-L9570CDW completed testing with no misfeeds or malfunctions earning BLI’s designation of “Highly Reliable.”

Included super high-yield toner cartridges for built-in value 2

Low total cost of ownership helps maximize your budget

The MFC-L9570CDW makes it easy and affordable to print in color and helps keep your printing budget under control. It comes with super high-yield 6,500-page black and color cartridges (TN-436 Series) 1 . Brother Genuine ultra high-yield replacement cartridges deliver 9,000 pages to help further lower your printing cost (TN-439 Series) 1 .

The MFC-L9570CDW carries a competitive purchase price for comparably equipped legal-size color MFPs in this class while supplies cost per page is lower than average. Combined with the unit’s overall performance and feature set, BLI analysts feel the Brother MFC-L9570CDW is a very good value proposition. (BLI Lab Test Report, June 2017.)


Autom Automatic duplex scanning captures both sides of a page in a single-pass for two-sided scanning up to 104ipm 1

​
​ ​​

Best in Class 1 , high-quality scanning to a wide variety of destinations

The MFC-L9570CDW features fastest in class color and black scan speeds2 via an 80-page capacity auto document feeder for single-sided pages up to 52ipm, and double-sided pages up to 104ipm. If you need to copy or scan bound materials, the MFC-L9570CDW also offers a legal-size document glass.

  • Create searchable and editable Microsoft office documents including Word, Excel and PowerPoint with OCR processing
  • Multiple scan-to destinations including Email, SSH Server (SFTP), USB3, SharePoint, popular business cloud services4, Network Folder (CIFS – Windows only), and more
  • Scan documents to your smartphone or tablet via the Brother iPrint&Scan app (free download)5
  • Offers advanced scanning features such as ADF Auto Deskew to automatically straighten skewed documents and Blank Page Skip to remove blank pages, eliminating the need for time consuming manual sorting

Scalable paper handling with optional trays, up to a maximum capacity of 2,380 sheets

Class-leading scalable paper capacity for demanding printing environments 10

The MFC-L9570CDW comes with a 250-sheet capacity adjustable letter or legal-size paper tray plus a 50-sheet capacity multi-purpose tray that can handle envelopes and alternative media to meet your diverse printing needs. By adding multiple, optional paper trays available in 250- or 500-sheet capacities (LT-330CL or LT-340CL), you can easily expand the total capacity up to 1,300-sheets to help minimize time spent on refilling paper for high-volume print jobs.

Alternatively, a tower tray option that includes four 520-sheet trays and a stabilizer (TT-4000/TC-4000) transforms the All-in-One into a floor standing model. This versatile option is ideal for workgroups that need multiple trays to customize their workflow and allows for new workflow improvements, including storing different media in each tray or to increase total capacity to 2,380 sheets.

Scan to and print from popular business cloud services directly from the 7” Touchscreen display 4 - quickly and easily

Color Touchscreen display enables easy menu navigation, with scanning to and printing from business cloud services

The MFC-L9570CDW features a large, 7” tablet-like color Touchscreen display for easy menu navigation with the ability to create up to 64 customized shortcuts to simplify complex and frequently used tasks. Icons can be added to or removed from the Touchscreen display and tabs can be named and customized to further tailor the look of the screen for enhanced workflow.

The Touchscreen display also makes it easy to scan to or print from popular business cloud services 4 without requiring a computer. GOOGLE DRIVE™, EVERNOTE®, DROPBOX and more are all supported services

USB Host offers true convenience with walk-up printing8

Flexible connectivity options meet mobile workgroup demands

Your entire workgroup can share the MFC-L9570CDW on a wireless network or connect via Gigabit Ethernet. Download and install BRAdmin Professional software 6 to give administrators the ability to configure many of the network and All-in-One functions via an Explorer-style window. You can log the status and activity of the MFC-L9570CDW, as well as other Brother devices on your network.

Appreciate the ease and convenience of wireless printing and scanning from mobile devices with Brother iPrint&Scan (free downloadable app). Also, print wirelessly via⁵: AirPrint®, Google Cloud Print™ 2.0, or Mopria®. Connect directly from your mobile device without a router using Wi-Fi Direct® or a NFC-capable mobile device 7 .

Plus, the USB Host on the front of the device provides convenient walk-up printing directly from your USB flash memory drive 3 . A second USB Host, located on the back of the machine, is ideal for third-party card reader support.

Integrated NFC card reader for easy badge authentication

Advanced security features help protect against unauthorized device and document access

The MFC-L9570CDW delivers critical business-centric security features, including:

  • Active Directory support: Requires proper user ID and password authentication to enable printing
  • Integrated NFC card reader: Provides walk-up authorization to release print jobs and to access other machine functions using a compatible NFC card or badge 9
  • Secure Function Lock: Enables administrators to regulate usage and device functions, such as restricting color printing access to help control costs, for up to 200 users or groups
  • Secure Print: Claim secure print jobs by using a confidential PIN
  • Support for critical network security protocols: Including Enterprise Security (802.1x), IPSec, SSL/TLS and more

Brother MFC-L9570CDW: Highly Recommended Rating from BLI

At Your Side with award-winning performance and FREE support for the life of the product

At Brother, we’re committed to providing dependable, affordable printers and all-in-ones for home and business use that produce high-quality output, while helping to increase productivity and efficiency. In 2017, Brother Printers and All-in-Ones were once again recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards and Readers’ Choice Awards, annual reader-driven surveys that rate hardware, software, and services.

At your side support. Online, call, or live chat – free support for the life of your printer. At Brother, we want to ensure that your experience with us is exceptional. Visit us at brother-usa.com where you can download the latest product drivers and software, view product manuals, learn how to get the most out of your product with how-to videos and find answers to frequently asked questions.

All referenced trademarks and registered trademarks are the property of their respective companies. AirPrint is a trademark of Apple Inc. ©2015 Google Inc. All rights reserved. Google Drive and Google Cloud Print are trademarks of Google Inc. Mopria® is a registered trademark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. DROPBOX is a trademark of DROPBOX, Inc. Evernote is a trademark of Evernote Corporation and used under a license. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.PC Mag Readers’ Choice and Business Choice logos are trademarks of Ziff Davis Inc. Used under license.

1 Approximate toner cartridge yields in accordance with ISO/IEC 19798 (letter/A4)

2 Scan speed claim based on data published in BLI's bliQ service on 8/3/16 for scan speeds for color laser all-in-one models under $1,500. Scan speed measured with all advanced features turned off using LTR size test documents at 200dpi.

3 PDF (up to ver. 1.7), JPEG, XPS files

4 Requires an Internet connection and an account with desired service

⁵ Requires connection to a wireless network

6 Windows only. Available as a free download at http://solutions.brother.com

7 The mobile device must have NFC capability and run Android OS 4.4 or later

8 USB flash drive not included. Requires additional purchase.

9 Not compatible with all NFC formats. Works with Secure Function Lock. Print Release requires third-party solution. For a list of compatible NFC formats, see manufacturer’s specifications.

10 Class leading paper capacity claim based on BLI MFC-L9570CDW test report June 2017.