​

​

High-impact,low cost printing for workgroups with higher print volumes

Large, expandable paper capacity for variable print needs

The HL-L8360CDWT comes with dual paper trays (250 and 500-sheet capacity) adjustable for letter or legal size paper so you can simultaneously store two different sizes of paper. There is also a 50-sheet capacity multi-purpose tray that can easily handle envelopes and alternative media. A robust 800-sheet total capacity helps minimize time consuming paper refills and can be further expanded to meet your printing needs. By adding an optional paper tray available in 250- or 500-sheet capacities (LT-330CL or LT-340CL), you can expand the total capacity up to 1,300-sheets and help minimize time spent on refilling paper for high-volume print jobs.

Dualpaper trays provide additional input capacity for fewer refills
Optionalsuper high-yield replacement toner cartridges for low cost printing,²

Making the most of your printing budget with low cost printing to help you save money

The HL-L8360CDWT makes it easy and affordable to print in color and helps keep your printing budget under control. It comes with a standard-yield 3,000-page black toner cartridge and three standard-yield 1,800-page color cartridges (TN-431 Series) for cost efficient printing in color and black 1 . You can also save up to 40%² with Brother Genuine super high-yield 6,500-page 1 replacement toner cartridges (TN-436 Series) 1 .

Help save even more with these additional benefits:

  • Secure Function Lock limits access to select functions on a per user or group basis helping reduce toner and paper consumption by reducing unauthorized use.
  • Two-sided (duplex) printing automatically produces two-sided documents to help save paper.
  • N-in-1 printing helps reduce paper and toner usage by combining multiple pages onto one page.
  • ENERGY STAR® Certified with Deep Sleep Mode that uses only 1.4 watts of power when not in use.
  • Toner Save Mode for printing less critical business documents.

Color Touchscreen display enables easy menu navigation and printing from business cloud services

The HL-L8360CDWT features an adjustable, 2.7” color Touchscreen display for easy menu navigation plus direct printing from popular business cloud services including DROPBOX, GOOGLE DRIVE™, ONEDRIVE® and more 3 .

Printfrom popular business cloud services directly from the Touchscreen display³ - quickly and easily
USBHost offers true convenience with walk-up printing7

Flexible connectivity options meet mobile workgroup demands

Your entire workgroup can share the HL-L8360CDWT on a wireless network or connect via Gigabit Ethernet.

Users will appreciate the ease and convenience of printing wirelessly from their smartphones or tablets. Print via 6 : AirPrint®, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app), or Mopria®. Even connect directly from your mobile device without a router using Wi-Fi Direct® or a NFC-capable mobile device 4 .

Plus, the USB Host on the front of the device provides convenient walk-up printing directly from your USB flash memory drive 5 .

Advancedsecurity features help protect against unauthorized device access and helpcontrol costs by restricting printing on a per user or group basis

The HL-L8360CDWT deliverscritical business-centric security features, including:

  • ​ Secure Function Lock: Enables administrators to regulate usage and device functions, such asrestricting color printing access to help control costs, for up to 200 users orgroups
  • Active Directory® support : Requires properuser ID and password authentication to enable printing
  • IntegratedNFC card reader: Provides walk-upauthorization to release print jobs and to access other machine functions usinga compatible NFC card or badge 8
  • SecurePrint: Claim secureprint jobs by using a confidential PIN
Integrated NFC card reader and Active Directory® support for network user authentication