​

​

From the Manufacturer

The Brother HL-L8360CDW color laser printer offers wireless or wired network connectivity, flexible paper handling, automatic duplex, and print speeds up to 33 pages per minute (ppm) 9 . It makes color printing easy and affordable for small businesses or workgroups with higher print volumes that need low cost printing along with reliable business quality output.

Fast, reliable color laser printer for your small business or workgroup

The HL-L8360CDW helps enhance your document workflow with print speeds up to 33ppm 9 in both color and black so you won’t waste time waiting for your important printouts. It prints brilliant color and crisp black output for the professional results that your business reports, brochures and presentations require. Whether you’re printing a multi-page document for yourself, or multiple copies of a single document for your next business presentation, the HL-L8360CDW will keep pace with your business.

Making the most of your printing budget with low cost printing to help you save money

The HL-L8360CDW makes it easy and affordable to print in color and helps keep your printing budget under control. It comes with a standard-yield 3,000-page black toner cartridge and three standard-yield 1,800-page color cartridges (TN-431 Series) for cost efficient printing in color and black 1 . You can also save up to 40%² with Brother Genuine super high-yield 6,500-page replacement toner cartridges (TN-436 Series) 1 .

Help save even more with these additional benefits:

  • Secure Function Lock limits access to select functions on a per user or group basis helping reduce toner and paper consumption by reducing unauthorized use.
  • Two-sided (duplex) printing automatically produces two-sided documents to help save paper.
  • N-in-1 printing helps reduce paper and toner usage by combining multiple pages onto one page.
  • ENERGY STAR® Certified with Deep Sleep Mode that uses only 1.4 watts of power when not in use.
  • Toner Save Mode for printing less critical business documents

Expandable and flexible paper capacity for variable print needs

The HL-L8360CDW comes with a 250-sheet capacity adjustable (letter or legal size) paper tray along with a 50-sheet capacity multi-purpose tray that can easily handle envelopes and alternative media to meet your printing needs. By adding multiple, optional paper trays available in 250- or 500-sheet capacities (LT-330CL or LT-340CL), you can expand the total capacity up to 1,300-sheets and help minimize time spent on refilling paper for high-volume print jobs.

Color Touchscreen display enables easy menu navigation and printing from business cloud services

The HL-L8360CDW features an adjustable, 2.7” color Touchscreen display for easy menu navigation plus direct printing from popular business cloud services including DROPBOX, GOOGLE DRIVE™, ONEDRIVE® and more.³

Flexible connectivity options meet mobile workgroup demands

Your entire workgroup can share the HL-L8360CDW on a wireless network or connect via Gigabit Ethernet.

Users will appreciate the ease and convenience of printing wirelessly from their smartphones or tablets. Print via 6 : AirPrint®, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app), or Mopria®. Even connect directly from your mobile device without a router using Wi-Fi Direct® or a NFC-capable mobile device 4 .

Plus, the USB Host on the front of the device provides convenient walk-up printing directly from your USB flash memory drive 5 .

Advanced security features help protect against unauthorized device access and help control costs by restricting printing on a per user or group basis

The HL-L8360CDW delivers critical business-centric security features, including:

  • Secure Function Lock: Enables administrators to regulate usage and device functions, such as restricting color printing access to help control costs, for up to 200 users or groups
  • Active Directory® support: Requires proper user ID and password authentication to enable printing
  • Integrated NFC card reader: Provides walk-up authorization to release print jobs and to access other machine functions using a compatible NFC card or badge 8
  • Secure Print: Claim secure print jobs by using a confidential PIN

At Your Side with consistent award-winning performance and FREE technical support for the life of the product

At Brother, we provide dependable, business-class solutions to help enhance productivity, increase efficiency and reduce costs. In 2016, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction for the fourth year in a row in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments.

At your side support. Online, call or live chat – Brother provides a 1-year limited warranty and FREE technical support for the life of your product. At Brother, we want to ensure that your experience with us is exceptional. Visit us at brother-usa.com where you can download the latest product drivers and software, view product manuals, learn how to get the most out of your product with how-to videos and find answers to frequently asked questions.

All referenced trademarks and registered trademarks are the property of their respective companies

AirPrint is a trademark of Apple Inc. ©2015 Google Inc. All rights reserved. Google Drive and Google Cloud Print are trademarks of Google Inc. Mopria® is a registered trademark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. Active Directory, and OneDrive are either registered trademarks or trademarks of Microsoft Corporation in the United States and other countries. DROPBOX is a trademark of DROPBOX, Inc. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®. PCMag Readers’ Choice and Business Choice logos are trademarks of Ziff Davis Inc. Used under license.

1    Approximate toner cartridge yields in accordance with ISO/IEC 19798 (letter/A4)

2 Cost per page of TN-436 Series vs. TN-431 Series at MSRP. TN-436 Series cartridges are sold separately.

Standard-Yield Cartridges (TN-431 Series): TN-431BK, TN-431C, TN-431M, TN-431Y

Super High-Yield Cartridges (TN-436 Series): TN-436BK, TN-436C, TN-436M, TN-436Y

³ Requires an Internet connection and an account with desired service

4 The mobile device must have NFC capability and run Android OS 4.4 or later

5 PDF (up to ver. 1.7), JPEG, XPS files

6 Requires connection to a wireless network.

7 USB flash drive not included. Requires additional purchase.

8 Not compatible with all NFC formats. Works with Secure Function Lock. Print Release requires third-party solution. For a list of compatible NFC formats, see manufacturer’s specifications.

​9   Based on one-sided printing. Change from default setting required.