EOS M6
The EOS M6 is an interchangeable-lens camera that puts advanced technologies like Dual Pixel CMOS AF with phase-detection in a compact and lightweight size. Ready at hand to help capture photos and videos the instant the moment happens, it focuses quickly and precisely to help ensure you catch the shot you want. The 24.2 Megapixel CMOS (APS-C) Sensor helps ensure your results are clear, incredibly detailed and vibrantly colorful. Once you've captured your most precious memories, you can easily share them with friends, family and the world through built-in wireless connectivity including Wi-Fi1, NFC2 and Bluetooth. Advanced technology and stunning image quality combine inside the stylish, highly portable EOS M6.
Fast & Accurate Dual Pixel CMOS AF
This highly advanced technology is equipped with advanced multi-pixel phase-detection that instantly analyzes the phase of select light wavelengths. By calculating the difference, the EOS M6 determines how to adjust the lens so the image is in focus. Available when using Live View on the LCD touchscreen, Dual Pixel CMOS AF helps ensure your results are sharp, keeps the time it takes to lock focus onto your subject to a minimum and smoothly maintains focus where you want it.
24.2 Megapixel CMOS (APS-C) Sensor
The EOS M6 camera features a 24.2 Megapixel (APS-C) sensor capable of capturing large image and movie files that are suitable for enlargements with sufficient resolution for significant trimming. Whether making poster-sized prints, zooming in on a particular detail or making Full HD movies, the EOS M6's sensor is primed to deliver.
High-speed Continuous Shooting
To help you get multiple images of a fast-moving subject and ensure you capture the moment you want, the EOS M6 camera is capable of taking up to 7.0 frames per second (up to 9.0 fps with AF Lock). Whether you're capturing an athlete scoring a goal or a toddler running after bubbles, the EOS M6 can take the shot and stay locked on thanks to its DIGIC 7 Image Processor.
DIGIC 7 Image Processor
The DIGIC 7 Image Processor powers the EOS M6 camera, providing high image quality and fast operation even in low light. When using high ISO settings, the improved noise reduction processing helps keep the image sharp and detailed in virtually any lighting situation. Enhanced tracking and detection capabilities help keep subjects clear and in focus throughout the action, with improved face tracking so your friend or family member remains the subject of the photo.
Full HD 60p
Incredibly realistic 1080p Full HD video is recorded at up to 60p with stereo sound in convenient MP4 format. Video is smooth and richly detailed even when played back on a large-screen HDTV via the camera's HDMI output. The MP4 format's small file size lets you fit more on a single memory card, and helps make downloading and sharing quick and easy.
Combination IS
Even when you hold the camera as steady as you can, some unintentional shaking is possible. To counter this, the EOS M6 camera features Combination IS, which uses the camera's Digital IS with a compatible lens's Optical IS to help lessen the chance of blur due to camera shake. The EOS M6 also features 5-axis Digital Image Stabilization4 when recording video, which digitally helps to minimize blur due to movement.