2-Port Cable DVI / DisplayPort KVM Switch

  • Switch between two computers with the push of a button
  • Offers the flexibility to mix and match computer connections: DVI and DisplayPort
  • Includes 2 x DisplayPort to DVI adapters
  • No external power needed
  • Cost effective, Plug-N-Play solution

DVI and DisplayPort Mix & Match Solution

IOGEAR's DVI and DisplayPort KVM Solution simplifies the method of sharing two computers using one DVI monitor, keyboard and mouse. This bundle is perfect for a home office or small / medium size business, as it offers the flexibility of choosing between DVI and/or DisplayPort connections. Take advantage of your existing computers, and use the included DisplayPort adapters to view your content on a DVI projector, monitor, or display. Streamline and develop efficient workstations by eliminating multiple desktop setups.

Straight Forward Connectivity

Switch and control any of the two connected computers easily via remote push button. This 2-Port DVI - DisplayPort switch does not require external power and supports USB hot-plugging, making it easy to add or remove USB computers connected to the KVM. Expand your USB peripheral sharing by using the USB mouse port. This DVI - DisplayPort KVM bundle supports video resolution up to 1920 x 1200 @ 60Hz, giving users excellent, crisp images on the screen every time.

Secure Switching

This DVI KVM switch also offers a cost effective solution to increase security by allowing users to switch between the Internet connected PC and an Intranet connected PC. With built-in cables and included adapters, IOGEAR's 2-Port USB DVI and DisplayPort KVM bundle is a true out-of-the box Plug-N-Play solution to your connectivity needs!