4-Port HDMI / DisplayPort KVM Switch
- Switch between four computers with the push of a button
- Offers the flexibility to mix and match computer connections: HDMI and DisplayPort
- Includes 2 x DisplayPort to HDMI adapters
- Switching via pushbutton or hotkey
- Cost effective, Plug-N-Play solution
HD and DisplayPort Mix & Match Solution
IOGEAR's HD and DisplayPort KVM Solution enables effortless control over 4 HDMI or DisplayPort computers using a single USB keyboard, USB mouse and single high definition display (720P or 1080P) or HDTV. This bundle is perfect for a home office or small / medium size business, as it offers the flexibility of choosing between HD and/or DisplayPort connections. Take advantage of your existing computers, and use the included DisplayPort adapters to display content from your DisplayPort enabled devices on a large external HDMI display or HDMI projector.
HD Technology
Connect your high definition display with HDMI connections, HDTV (flat panel, plasma, DLP, digital TV) and data projectors. The 4-Port HD KVMP Switch is HDCP compliant and equipped with IOGEAR's DynaSync*. This feature reads and remembers the monitor's parameters (EDID), eliminating any delays or change in video resolution when switching between, or booting computers.
IOGEAR's advanced HDMI KVMP can increase efficiency and save equipment cost for applications where HD resolutions, large or widescreen monitors with HDMI connections are used and required:
- Desktop Publishing / Graphic Design / Video Editing
- Digital Home Entertainment
- High-End Gaming, where high video resolution (1080p HD) is demanded
Expanded Connectivity
IOGEAR's Mini DisplayPort to HDMI adapter supports the DisplayPort 1.1a standard, giving you the ability to send high resolution video up to 1920x1200 to your external HDMI display or projector. The 4-Port HDMI KVM Switch features two USB 2.0 peripheral ports for asynchronously sharing USB devices between your computers. The patented asynchronous switching allows the user to independently switch applications between the connected computers. You can run one application on one computer while running another application on the other. A powered USB hub may be attached to the peripheral ports for added functionality. This HD - DisplayPort KVM bundle offers a simple Plug-N-Play out-of-box solution; including all cabling required for “Set-up and Go”!
IOGEAR's Mini DisplayPort to HDMI adapter supports audio pass through, eliminating the need for additional cabling to get audio signals from your Mini DisplayPort device to your HDTV or projector.
*IOGEAR's DynaSync provides the EDID support for Windows 7