2-Port Cable HDMI / DisplayPort KVM Switch
- Switch between two computers with the push of a button
- Offers the flexibility to mix and match computer connections: HDMI and DisplayPort1.1a
- Includes 2 x DisplayPort to HDMI adapters
- No external power needed
- Cost effective, Plug-N-Play solution
HDMI and DisplayPort Mix & Match Solution
IOGEAR's HDMI and DisplayPort KVM Solution enables effortless control over two computers using a single USB keyboard, a USB mouse and a monitor with HDMI connection or HDTV. This bundle is perfect for a home office or small / medium size business, as it offers the flexibility of choosing between HDMI and/or DisplayPort connections. Take advantage of your existing computers, and use the included DisplayPort adapters to display your content on a large HDMI display or HDMI projector.
Display Support for HD Resolution
The 2-Port advanced HD cable KVM is HDCP compliant and supports 720p or 1080p HD resolutions on large or widescreen monitors with HDMI connections, required in environments such as:
- Desktop Publishing / Graphic Design / Video Editing
- Digital Home Entertainment
- Where high video resolution (1080p HD) is demanded
Also, the included DisplayPort to HDMI adapter supports the DisplayPort 1.1a standard, giving you the ability to send high resolution video up to 1920x1200 to your external HDMI display or projector.
Straight Forward Connectivity
For added accessibility, the GCS62HU features USB 2.0 peripheral sharing via the mouse port; connect a powered USB Hub to expand your USB connectivity**. Simply connect your microphone and set of powered speakers to the KVM switch and enjoy rich bass in surround sound from the connected computer. The HD - DisplayPort Cable KVM bundle is a simple Plug-N-Play out-of-box solution, including all of the necessary cabling required to fit your needs.
Cost Effective Security
The 2-Port HD Cable KVM Switch with Audio is a simple Plug-N-Play out-of-box solution, including all of the necessary cabling required to fit your needs. It offers a cost effective solution to increase security by allowing users to switch between the Internet connected PC and an Intranet connected PC. This HDMI KVM switch works seamlessly with multiplatform OS such as Windows®, Mac OS®, Oracle®, and Linux®.
*Keyboard emulation can be disabled to support gaming keyboard's special keys
**Mouse emulation must be disabled for this feature to function correctly