Get Powerful Wi-Fi Where You Need It Most

Send high-performance Wi-Fi across your home to eliminate dead spots and lag with the RE650. The range extender's Wave 2 Wi-Fi technology includes 4-Stream and 256 QAM, which create ultra-fast AC2600 Wi-Fi for seamless gaming and 4K streaming in any room.

MU-MIMO lets the RE650 communicate with many devices at the same time to speed up connections, a feature amplified when the extender is paired with any MU-MIMO router. An Intelligent Processing Engine manages each Wi-Fi band and every connection without interruptions, and the RE650's quad-antenna design ensures a strong Wi-Fi signal where you need it most.

Product Specifications:

  • AC2600 Wi-Fi Speed
  • Dual 2.4 GHz and 5 GHz 4-Stream Wi-Fi Bands
  • 4x External Antennas
  • 1x Gigabit Ethernet Port
  • Supports MU-MIMO Wi-Fi
  • Works with Any Wi-Fi Router or AP
  • Tether App Requires Android 4.1 and iOS 8 or Higher

Features

Powerful Wi-Fi for Incredible Performance

The RE650 deploys 4-Stream and 256 QAM technologies to create lightning-fast AC2600 connections. 4-Stream adds an extra data stream to both of the range extender's Wi-Fi bands, and 256 QAM expands the overall capacity of the dual bands.

With 4-Stream and 256 QAM working together, the RE650 can handle the demands of gaming at higher settings and streaming in 4K without buffering or lag hampering your online experience.

Intelligent Processing Engine for Wi-Fi Without Interruption

The RE650's Intelligent Processing Engine balances the demands of your devices to keep Wi-Fi connections fast and smooth. The engine sends Wi-Fi traffic to dedicated processors, leaving the extender's powerful dual-core CPU to take care of everything else.

With intelligent processing, you can game online, stream in 4K and download large files while your Wi-Fi remains fast and all your connections stay strong.

MU-MIMO for the Best Connections

Wave 2 Wi-Fi technology equips the RE650 with MU-MIMO, which lets the extender talk to several devices at once over the same Wi-Fi band. This simultaneous communication maximizes the performance of all your devices, even when they're running at the same time.

When paired with a router that also uses MU-MIMO technology, the RE650 delivers extended Wi-Fi that minimizes wait times and turbo-charges all of your Wi-Fi connections.

Quad-Antenna Design for Expansive Coverage

The RE650's powerful quad-antenna design boosts its Wi-Fi coverage to a phenomenal degree. Four high-powered antennas minimize coverage dead spots and create strong, reliable Wi-Fi connections with devices in the farthest corners of your home.

Beamforming technology makes the RE650's already impressive coverage even better. With Beamforming, the RE650 can detect the direction of its Wi-Fi connections and focus its wireless signal towards them, helping strengthen your home's overall Wi-Fi performance.

Wireless Bridge and AP Modes

Connect wired devices like game consoles and smart TVs to your Wi-Fi for blazing performance with the Gigabit Ethernet port. To create even stronger Wi-Fi coverage, connect the extender directly to your router via Ethernet and switch over to Access Point mode.

Easy Setup and Universal Compatibility

An LED lights up red where Wi-Fi is weak and blue where it’s strong to help you find the perfect setup spot, and the extender is easy to move so you can enjoy strong Wi-Fi wherever you need it. You can also connect the extender to any Wi-Fi router, access point or modem router.

Intuitive Interface

Set up and manage your Wi-Fi with the TP-Link Tether app (Android, iOS). Tether allows quick access to settings such as guest privileges, scheduling and device management. An intuitive web UI helps you keep your network up to date by downloading the latest firmware, and the extender alerts you when critical updates are available.

World's #1 Consumer Wi-Fi Brand*

Nearly half the people in the world who use Wi-Fi networking products use TP-Link. With over 150,000 products shipped daily, substantial investment in research and development and meticulous in-house design, manufacturing and testing, we’re proud to be the world leader in Wi-Fi.*

*According to latest published IDC Worldwide Quarterly WLAN Tracker Report, Q3 2016 Final Release.