This 10-foot cable connects to any computer, laptop, mobile device or display that features an mDP, Thunderbolt or Thunderbolt 2 port. It supports Ultra High Definition video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz. You can stream digital video and audio from an mDP-enabled device, such as a MacBook, Surface Book or Surface Pro 4. The P585-010 supports DisplayPort v1.2a and HDCP 2.2.
Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference that can distort or destroy data. Molded nickel-plated connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. A flexible PVC jacket protects twisted 32 AWG data lines and 32 AWG power lines. Its small footprint makes it easy to install the cable in tight spaces.
The P585-010 comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.