The B021-000-19-HD2 integrates easily into your existing system. It’s compatible with all major operating systems and KVM switches with a VGA or DVI monitor port and USB keyboard/mouse ports. Housed in an all-metal 1U sliding drawer, it mounts with included hardware into any EIA-standard 19-inch rack. Simply pull it out and flip it open when you need it, and slide it back when you don’t. No server-resident software is required, so performance and reliability are never compromised.
A DVI-I port supports both digital and analog video signals for connecting to a DVI-enabled server or—when using the included DVI-to-VGA adapter a VGA-enabled server or KVM switch. The 19-inch LCD screen supports video resolutions up to 1920 x 1080 (1080p). DDC2B emulation allows the video settings of the connected computer to be automatically adjusted for optimal display on the console monitor.
A USB 2.0 pass-through port on the B021-000-19-HD2’s console allows you to connect a USB peripheral, such as a flash drive or CAC card reader, to your computer. Simply connect your device to the USB-A port on the front of the console, and use the included KVM cable kit to connect your server or KVM switch (with USB hub port) to the USB-A port on back.
The B021-000-19-HD2 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
The B021-000-19-HD2 comes with a one-year product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.