Directly Connect Your Computer’s USB-C Port to an HDMI Monitor

Newer tablets, laptops, Chromebook and MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s USB-C to HDMI Adapter Cable directly connects a video source that supports USB DisplayPort Alternate Mode (Alt Mode) to your existing HDMI television, monitor or projector. From a USB-C (or Thunderbolt 3) port on your device, you can:

  • Show the same 4K video on your laptop and a second monitor.
  • Use a second monitor as your primary screen.
  • Extend 4K video to a second monitor.
  • Share audio/4K video in a conference room, classroom or auditorium setting.

Typical Applications

  • Use the USB-C port on a laptop or tablet to send video to an HDMI monitor.
  • Replace a USB-C to HDMI adapter and HDMI device cable with an all-in-one cable to reduce clutter.
  • Make a MacBook or Chromebook compatible with an HDMI monitor to avoid costly upgrades.
  • Connect to a large screen for meetings, presentations or trade shows.

Typical Applications

  • Use the USB-C port on a laptop or tablet to send video to an HDMI monitor.
  • Replace a USB-C to HDMI adapter and HDMI device cable with an all-in-one cable to reduce clutter.
  • Make a MacBook or Chromebook compatible with an HDMI monitor to avoid costly upgrades.
  • Connect to a large screen for meetings, presentations or trade shows.

Display 4K UHD Video on an HDMI Monitor

This adapter cable supports USB DisplayPort Alternate Mode for transmitting digital audio and ultra high-definition video:

- Video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.

- 36-bit Deep Color (12 bits per channel).

- Per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR).

- USB 3.1 Gen 1 data transfer rates up to 5 Gbps.

Eliminate the Need for a Separate Adapter

Male connectors on both ends of this adapter cable allow a direct connection. You don’t need a separate adapter or display cable.

- Single cable reduces clutter and streamlines installation.

- Plug-and-play operation means you don’t need software or drivers.

Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.