Reduces Carpal Tunnel Syndrome (CTS)

The wrist-friendly contour of the Adesso vertical mice allows you to hold your hand in a neutral “handshake position”, minimizing your forearm muscles from twisting and the possible development of Carpal Tunnel Syndrome. Normally, your forearm muscles are twisted from sitting flat on the supporting surface when using a regular mouse. This “flat position” causes strains on your muscles and leads to wrist pains. This is where the Adesso Vertical Mice become helpful and provide alleviation.

Cable Free Wireless Technology
Plug and Play 2.4G wireless connection up to 30ft (10m )range. Work freely without constraint and mess of cable.

Ergonomic Vertical Design Made for Left-Handers
The vertical design provides better support for your forearm minimizing wrist pain that can come from twisting.

50 Degree Vertical Angle
The “hand-shake” grip helps reducing muscle stress and risk of Carpal Tunnel Syndrome.

Adjustable DPI Switch
Adjustable cursor moving speed from 800, 1200 to 1600 DPI.

Back/Forward Buttons
Provides extra convenience for web surfing and other controls under windows OS.

Auto Sleep and Power On/Off Switch
Maximizes your battery life up to 6 months and reduces consumption of batteries.

Durable Micro-switch
Up to 10 million times lifecycle.

Nano Receiver
Tiny and convenient to plug into to your laptop or tablet.

High-precision Optical Sensor
Tracks accurately and precisely on different surfaces, like marble, wood and leather surfaces.

Product Description: