Laptop USB KVM Console Crash Cart Adapter

  • Transforms your laptop into an ultra mobile console for servers, computers, kiosks and ATMs
  • Instant BIOS-level access and no software installation
  • Bi-directional file transfers between the laptop and target computer
  • USB bus-powered design and supports 1920 x 1200 @ 60 Hz video resolution



ATEN's CV211 is a laptop USB KVM console adapter designed specifically for frustrated mobile IT managers. It is the perfect crash cart replacement that turns your laptop into a KVM console combining the functionality of a wormhole switch, capture box, external DVD-ROM, keyboard, mouse and monitor all in one compact and convenient unit. You are free to quickly and professionally diagnose and troubleshoot servers, ATMs or PoS systems with ease.


Features

  • USB Console Adapter Provides Direct Laptop-to-Computer Desktop Access
  • Transforms your laptop into an ultra mobile console for servers, computers, kiosks and ATMs
  • Virtual media enables file applications, OS patching, diagnostic testing and software installation
  • Upgradable firmware to keep unit up to date
  • Eliminates the need for heavy and bulky crash carts
  • Desktop scaling – user can adjust the size/resolution of the Remote desktop window by size or ratio
  • Supports Windows, Linux, and Mac laptops
  • No operating system limitations on servers/computers connected to the CV211
    * Mac laptops are supported by CV211 firmware v1.0.076 or higher



  • Server and Computer Troubleshooting
  • Instant BIOS-level access gets you total control of a server during hardware and operating system failures
  • Bi-directional file transfers between the laptop and target computer
  • Video recording and image capture feature saves a record of remote operations for future training and troubleshooting
  • Mouse DynaSync™ – automatically synchronizes the laptop and target computer's mouse movements
  • On-screen keyboard with multi-language support
  • Supports hotkey macros – define keystrokes that execute specific actions on the target computer to complete tasks efficiently and accurately



  • Ease of Use
  • Plug-and-Play – no software installation required on either side
  • Toolbar helps users easily operate all the functions from a single-click control panel within the remote view window
  • Adjustable video settings for optimal picture and performance
  • USB bus-powered design with hot-plugging support



  • Maximum Convenience
  • Built-in VGA and USB keyboard/mouse cables
  • Unique cable clip design to get cables under control
  • Supports analogue video resolutions up to 1920 x 1200 @ 60 Hz
  • Compact and easy to carry – half-palm size

​