You don't have to be near your computer or an AC power source to keep your devices fully charged. Tripp Lite's PV375USB PowerVerter Ultra-Compact Car Inverter plugs into your vehicle's cigarette lighter jack to convert 12V DC power from the car battery into standard household 110V AC power. With 375 watts of portable power, the PV375USB can charge and power smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players and MP3 players, as well as low-power lights, camping accessories, battery rechargers for small battery-operated power tools, and mobile office equipment.
Product Summary:
The portable PV375USB features two NEMA 5-15R outlets, a 2.1A USB charging port and a 1.0A USB charging port, enabling you to charge or power up to four devices simultaneously. In converting the 12V DC power from your vehicle's battery to standard 110V AC power, the PowerVerter produces a continuous output of 375 watts and a peak output of 750 watts.
Just connect the DC input plug with 3-foot cord to the 12V outlet in your vehicle, and the PV375USB is ready to operate. To prevent you from running down your battery, the PV375USB turns off automatically if the input voltage falls to 10V or if it gets too hot. For instance, if the connected devices exceed 180 watts with the DC plug, the PowerVerter may overheat and shut down.
On the rear of the PV375USB are two DC input terminals. Connect one end of the included three-foot battery cables to the terminals, and connect the cables alligator clips to a car battery. This feature is ideal for camping trips where you will be operating your devices away from your vehicle. Bring along a fully charged spare battery to provide DC power.
No Maintenance RequiredThe PV375USB's durable metal housing is designed to withstand the physical rigors of campouts, road trips, business trips and family vacations. A built-in ventilation fan keeps the inside cool during extended use. |
The PV375USB comes with a one-year warranty. It's manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.