Chromebook 3 11.6” (32GB Storage, 4GB RAM)

  • Intel® Celeron™ processor
  • Weighs 2.5 lbs. and is just 0.7 inches thick
  • 11.6" LED Display (1366 x 768)
  • 1.60GHz Speed
  • System Memory (RAM)
Chromebook 3 11.6” (32GB Storage, 4GB RAM)

Samsung quality. Amazing value

The Chromebook 3 is a quality device. But then you’d expect nothing less from a leading technology brand like Samsung.
Samsung quality. Amazing value

Everything at your fingertips

Built-in security features ensure you’re protected from viruses and malware. No setup or long load times-simply log in with a Google account, and you’re in. Navigate your world with Chrome OS. Get the best of Google, Gmail, Maps, Docs and Pics, and back everything up safely in the cloud. And since your Chromebook gets free updates automatically, it will only get better.
Everything at your fingertips

Up for anything

The strong design you’d expect from a reliable brand like Samsung. Go ahead, let the kids use it to watch movies during snack time, or keep it in the kitchen without worrying about accidents thanks to a water-resistant keyboard.
Up for anything

Stay Charged

A battery that gets up to 11 hours on a single charge1 means you can view the news over coffee in the morning, check emails at lunch then surf social media after dinner, all without having to recharge. Plus it’s made for the long run, since it continues to retain most of its capacity even after 3 years’ use.

Stay Charged

Go light

Weighing only 2.54 pounds, its lightweight and slim design makes carrying it from room to room easy. Use as a traditional notebook or recline 180° to share your view.
Go light