4-Port DisplayPort 1.2 KVMP Switch

Featuring a revolutionary combination of Cinema 4K resolution, the next generation USB3.1 hub, and enhanced user-friendly operation, IOGEAR's 4-Port DisplayPort1.2 KVMP Switch provides the latest innovations in DisplayPort KVM technology. Connect your powerhouse computers and experience Cinema 4K resolution while switching between the four computers and sharing two USB peripherals with the push of a button. The 4-Port DisplayPort 1.2 KVMP Switch combines the functionality of a KVM switch with a DisplayPort 1.2 digital interface, built-in USB 3.1 Gen 1 hub, and audio. Control four DisplayPort computers with ease using a single keyboard, mouse, and DisplayPort monitor. Expand your USB 3.0 peripherals connectivity with faster data transfer rate and eliminate redundant hardware.

Cinema 4K Experience

The DisplayPort 1.2 KVMP technology delivers up to Cinema 4K resolution standard; 4096x2160 at full 60Hz frame rate. This 4-Port KVMP switch is designed for environments requiring cinematic graphic resolution, such as professional film and video production industries. The IOGEAR DisplayPort 1.2 KVMP switch also enhances consumer electronics applications in motion graphic design, animation, engineering, architecture, and media design.

Convenient Switching Methods

Switch and access four DisplayPort computers from a simple pushbutton on the front panel or hotkeys combination on your keyboard. IOGEAR's 4-Port DisplayPort 1.2 KVMP Switch also offers the latest mouse port-switching functionality to change ports. Easily switch between connected computers by clicking the wheel button on your 3-button USB mouse.

Smart Connectivity

Additional smart connectivity features turn your workstation into a convenient and easy-to-use powerhouse. The Power on Detection feature ensures that this KVMP will automatically connect to the next powered on computer. Add up to 3 monitors for an expanded workstation utilizing MST (Multi Stream Transport) technology. The built in USB3.1 Gen1 ports allows connectivity of up to SuperSpeed 5Gbps data transfer speeds and provides backwards compatibility with USB 2.0 and USB 1.1 legacy devices.

Cost Effective Solution

Avoid unplugging and plugging USB peripherals and audio devices between your four computers. Share your peripherals with the push of a button and forget about purchasing additional keyboards, mice, monitors, hard drives, flash drives, printers and more. Additionally, straight forward firmware update eliminates the need to purchase upgraded KVMP switches.