Features Both AC and USB OutputsThe portable PV150USB features a NEMA 5-15R outlet, a 2.1A USB charging port and a 1.0A USB charging port, enabling you to charge or power up to three devices simultaneously. In converting the 12V DC power from your vehicle's battery to standard 110V AC power, the PowerVerter produces a continuous output of 150 watts and a peak output of 300 watts. |
|
Just connect the DC input plug with 3-foot cord to the 12V outlet in your vehicle, and the PV150USB is ready to operate. To prevent you from running down your battery, the PV150USB turns off automatically if the input voltage falls to 10V or if it gets too hot. For instance, if the connected devices exceed 150 watts, the PowerVerter may overheat and shut down.
The PV150USB's durable metal housing is designed to withstand the physical rigors of campouts, road trips, business trips and family vacations. A built-in ventilation fan keeps the inside cool during extended use.
The PV150USB comes with a one-year warranty. It's manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.