Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.
Tripp Lite’s U280-005-ST 5-Port USB Charging Station keeps your devices fully charged and ready for action. No more searching for an available outlet or unplugging one device to charge another. This compact charging station charges up to five devices at the same time, including smartphones, tablets and MP3 players. It doesn’t require a computer, so you can take it anywhere AC power is available.
The U280-005-ST is compliant with USB Battery Charging (BC) Specification 1.2, the industry standard for USB charging. Each port is capable of delivering up to 2.4 amps of power, which is enough for charging even battery-intensive devices like the Apple® iPad®.
Removable brackets on top of the U280-005-ST allow it to also act as storage, providing space to neatly organize devices while they charge. Underneath the charging ports is a convenient compartment for storing and organizing cables when they are not in use.
To charge your USB devices, simply plug the included external dual-voltage (100V–240V) power supply into any standard NEMA 5-15R or 1-15R outlet, and connect your devices to the available USB ports. The charger protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries reach capacity. A front LED indicates the unit is turned on and receiving AC power.